112µH Shielded Toroidal Inductor 1.26A 300mOhm Nonstandard
112µH Shielded Toroidal Inductor 1.26A 300mOhm Nonstandard
112µH Shielded Toroidal Inductor 1.26A 300mOhm Nonstandard
FIXED IND 112UH 1.26A 300MOHM SM Product overview: PE-53829SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112UH, 1.26A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 112UH, 1.26A, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53829SNLT can be used for catalog matching and distributor lookup.
SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES
FIXED IND 112UH 1.26A 300MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-2093-1-ND | 71-PE-53829SNLT | 79AH5723 | PE-53829SNLT |
| Product Name | Fixed Inductors | 112UH 1.26A 300MOHM Inductor and Choke | Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Toroid | Toroidal | Toroid; Toroidal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |