Pulse Electronics Corporation Arrays, Signal Transformers PF0553.224NLT

Description
Shielded 2 Coil Inductor Array 890µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 380mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 890µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 380mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0553.224NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0553.224NLT-ND
Arrays, Signal Transformers PF0553.224NLT-ND
Shielded 2 Coil Inductor Array 890µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 380mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Shielded 2 Coil Inductor Array 890µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 380mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0553.224NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers