Pulse Electronics Corporation Inductors PE-53934SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53934SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53934SNL
930218-PE-53934SNL
Fixed Inductors - PE-53934SNL 930218-PE-53934SNL
Manufacturer: Pulse Win Source Part Number: 930218-PE-53934SNL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Toroidal Inductor 50mOhm Nonstandard Package: Nonstandard Package: Bulk Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1417, PE53934SNL

Manufacturer: Pulse
Win Source Part Number: 930218-PE-53934SNL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Toroidal Inductor 50mOhm Nonstandard
Package: Nonstandard
Package: Bulk
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1417, PE53934SNL

Buy Now Datasheet
Fixed Inductors - 553-1417-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1417-ND
Fixed Inductors 553-1417-ND
17µH Shielded Toroidal Inductor 3A 50mOhm Nonstandard

17µH Shielded Toroidal Inductor 3A 50mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53934SNL 930218-PE-53934SNL 553-1417-ND
Product Name Inductors Fixed Inductors - PE-53934SNL Fixed Inductors
Inductance Range 17 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details