Pulse Electronics Corporation Inductors PF0552.472NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0552.472NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3629-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3629-ND
Arrays, Signal Transformers 553-3629-ND
Shielded 2 Coil Inductor Array 21µH Inductance - Connected in Series 5.3µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.5A Nonstandard

Shielded 2 Coil Inductor Array 21µH Inductance - Connected in Series 5.3µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.5A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0552.472NL 553-3629-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 5.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details