4 Line Common Mode Choke Surface Mount DCR 220mOhm
4 Line Common Mode Choke Surface Mount DCR 220mOhm
4 Line Common Mode Choke Surface Mount DCR 220mOhm
Manufacturer: Pulse Electronics Network
Win Source Part Number: 715737-PE-65857NLT
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 4
Family Name: PE-65857
Categories: Filters
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: Vertical, 8 Gull Wing
Height (Maximum): 0.340" (8.64mm)
DC Resistance (DCR) (Maximum): 220mOhm
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.475" L x 0.475" W (12.07mm x 12.07mm)
CMC 4LN SMD Product overview: PE-65857NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-65857NLT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-2164-6-ND | 715737-PE-65857NLT | 839-PE-65857NLT |
| Product Name | Common Mode Chokes | Common Mode Chokes - PE-65857NLT | SMD Inductor and Choke |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.2200 ohms | 0.2200 ohms | |
| Lead Style | Gull | Gull |