Pulse Electronics Corporation Fixed Inductors PG0006.102NLT

Description
1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0006.102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0006.102NLTTR-ND
Fixed Inductors 553-PG0006.102NLTTR-ND
1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0006.102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0006.102NLTCT-ND
Fixed Inductors 553-PG0006.102NLTCT-ND
1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0006.102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

1µH Unshielded Inductor 20A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0006.102NLT
791736-PG0006.102NLT
Fixed Inductors - PG0006.102NLT 791736-PG0006.102NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791736-PG0006.102NLT Series: PG0006NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 20A Shielding: Unshielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Current - Saturation: 20A Test Frequency: 100kHz Family Name: PG0006 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.75 mOhm Max Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm) Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): HM70-501R2LFTR13; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791736-PG0006.102NLT
Series: PG0006NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 20A
Shielding: Unshielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 20A
Test Frequency: 100kHz
Family Name: PG0006
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.75 mOhm Max
Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): HM70-501R2LFTR13;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG0006.102NLTTR-ND 791736-PG0006.102NLT
Product Name Fixed Inductors Fixed Inductors - PG0006.102NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0018 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details