Pulse Electronics Corporation Fixed Inductors - PE-53632NLT PE-53632NLT

Description
Manufacturer: Pulse Win Source Part Number: 888866-PE-53632NLT Series: SLIC Operating Temperature Range: -40°C ~ 130°C Features: 16.2 µH Unshielded Toroidal Inductor 2.7 A 72mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53632NLT, 553-2084-6, PE-53632NLT-ND, 553-2084-1, 553-2084-2
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888866-PE-53632NLT Series: SLIC Operating Temperature Range: -40°C ~ 130°C Features: 16.2 µH Unshielded Toroidal Inductor 2.7 A 72mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53632NLT, 553-2084-6, PE-53632NLT-ND, 553-2084-1, 553-2084-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PE-53632NLT
888866-PE-53632NLT
Fixed Inductors - PE-53632NLT 888866-PE-53632NLT
Manufacturer: Pulse Win Source Part Number: 888866-PE-53632NLT Series: SLIC Operating Temperature Range: -40°C ~ 130°C Features: 16.2 µH Unshielded Toroidal Inductor 2.7 A 72mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53632NLT, 553-2084-6, PE-53632NLT-ND, 553-2084-1, 553-2084-2

Manufacturer: Pulse
Win Source Part Number: 888866-PE-53632NLT
Series: SLIC
Operating Temperature Range: -40°C ~ 130°C
Features: 16.2 µH Unshielded Toroidal Inductor 2.7 A 72mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE53632NLT, 553-2084-6, PE-53632NLT-ND, 553-2084-1, 553-2084-2

Buy Now Datasheet
Fixed Inductors - 553-2084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2084-2-ND
Fixed Inductors 553-2084-2-ND
16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2084-6-ND
Fixed Inductors 553-2084-6-ND
16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2084-1-ND
Fixed Inductors 553-2084-1-ND
16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 888866-PE-53632NLT 553-2084-2-ND
Product Name Fixed Inductors - PE-53632NLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details