PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Manufacturer: Pulse Electronics
Win Source Part Number: 1327675-PE-54036SNL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Toroidal
Shielding: Shielded
Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
Inductance: 168 µH
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 20
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 180mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.81 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1419,PE54036SNL
RoHS Status: RoHS Compliant
FIXED IND 168UH 1.81A 180MOHM SM Product overview: PE-54036SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168UH, 1.81A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 168UH, 1.81A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54036SNL can be used for catalog matching and distributor lookup.
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-54036SNL | 1327675-PE-54036SNL | 71-PE-54036SNL | 553-1419-ND |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | 168UH 1.81A 180MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 168 microH | 168 microH | 168 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |