Pulse Electronics Corporation Fixed Inductors PG1083.103NLT

Description
10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG1083.103NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG1083.103NLT-ND
Fixed Inductors PG1083.103NLT-ND
10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard

10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1029367-PG1083.103NLT
Inductors, Coils, Chokes - Fixed Inductors 1029367-PG1083.103NLT
Win Source Part Number: 1029367-PG1083.103NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG1083NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10.5 µH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 6mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm) Alternative Parts (Cross-Reference): 2301-V-RC; 2301-H-RC; 2200LL-100-H-RC; 744711015; LQH55DN100M03L; CK2125100M-T; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 22.5A

Win Source Part Number: 1029367-PG1083.103NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG1083NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10.5 µH
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 6mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm)
Alternative Parts (Cross-Reference): 2301-V-RC; 2301-H-RC; 2200LL-100-H-RC; 744711015; LQH55DN100M03L; CK2125100M-T;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 22.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1083.103NLT-ND 1029367-PG1083.103NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details