Pulse Electronics Corporation Inductors PG0087.332NL

Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0087.332NL
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3088-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3088-ND
Fixed Inductors 553-3088-ND
3.3µH Shielded Inductor 2A 55mOhm Max Nonstandard

3.3µH Shielded Inductor 2A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0087.332NL 553-3088-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details