Pulse Electronics Corporation Inductors PE-54038SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54038SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272721-PE-54038SNL
Inductors, Coils, Chokes - Fixed Inductors 1272721-PE-54038SNL
Win Source Part Number: 1272721-PE-54038SNL Category: Inductors, Coils, Chokes>Fixed Inductors Type: Toroidal Package: Bulk Shielding: Shielded Inductance: 77 µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 20 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: PE54038SNL,553-1421

Win Source Part Number: 1272721-PE-54038SNL
Category: Inductors, Coils, Chokes>Fixed Inductors
Type: Toroidal
Package: Bulk
Shielding: Shielded
Inductance: 77 µH
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 20
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PE54038SNL,553-1421

Buy Now Datasheet
SMD 77UH 2.7A 90 MOHM Inductor and Choke - 71-PE-54038SNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 77UH 2.7A 90 MOHM Inductor and Choke
71-PE-54038SNL
SMD 77UH 2.7A 90 MOHM Inductor and Choke 71-PE-54038SNL
FIXED IND 77UH 2.7A 90 MOHM SMD Product overview: PE-54038SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77UH, 2.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 77UH, 2.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54038SNL can be used for catalog matching and distributor lookup.

FIXED IND 77UH 2.7A 90 MOHM SMD Product overview: PE-54038SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77UH, 2.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 77UH, 2.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54038SNL can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 553-1421-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1421-ND
Fixed Inductors 553-1421-ND
77µH Shielded Toroidal Inductor 2.7A 90mOhm Nonstandard

77µH Shielded Toroidal Inductor 2.7A 90mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54038SNL 1272721-PE-54038SNL 71-PE-54038SNL 553-1421-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 77UH 2.7A 90 MOHM Inductor and Choke Fixed Inductors
Inductance Range 77 microH 77 microH 77 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details