Pulse Electronics Corporation Inductors PF0560.702NL

Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet
Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0560.702NL
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3058-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3058-ND
Fixed Inductors 553-3058-ND
7µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

7µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0560.702NL 553-3058-ND
Product Name Inductors Fixed Inductors
Inductance Range 7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details