The Win Source Electronics part number 1353529-PE-53830SNL is a surface mount fixed inductor with a nominal inductance of 77 µH. It operates within a temperature range of -40°C to +130°C and has a current rating of 1.54 A. The inductor features a DC resistance of 200 mΩ and is shielded to reduce electromagnetic interference. The dimensions of the component are 0.620" L x 0.600" W (15.75mm x 15.24mm) with a maximum seated height of 0.390" (9.91mm). This inductor is compliant with RoHS and is suitable for various applications requiring reliable inductance in compact designs.
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Win Source Part Number: 1353529-PE-53830SNL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 52 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Bulk
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
Height - Seated (Max): 0.390" (9.91mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 77 µH
Current Rating (Amps): 1.54 A
Shielding: Shielded
DC Resistance (DCR): 200mOhm
FIXED IND 77UH 1.54A 200MOHM SMD Product overview: PE-53830SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77UH, 1.54A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 77UH, 1.54A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53830SNL can be used for catalog matching and distributor lookup.
77µH Shielded Toroidal Inductor 1.54A 200mOhm Nonstandard
SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53830SNL | 1353529-PE-53830SNL | 71-PE-53830SNL | 553-1413-ND | 10AH0350 |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 77UH 1.54A 200MOHM Inductor and Choke | Fixed Inductors | Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics |
| Inductance Range | 77 microH | 77 microH | 77 microH | ||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Application | RF Choke |