Pulse Electronics Corporation Inductors PG0087.223NL

Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0087.223NL
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3087-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3087-ND
Fixed Inductors 553-3087-ND
22µH Shielded Inductor 800mA 280mOhm Max Nonstandard

22µH Shielded Inductor 800mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0087.223NL 553-3087-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers