Pulse Electronics Corporation Arrays, Signal Transformers PF0553.222NLT

Description
Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0553.222NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0553.222NLT-ND
Arrays, Signal Transformers PF0553.222NLT-ND
Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard

Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0553.222NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details