Pulse Electronics Corporation Telecom Chokes PE-65857NL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - PE-65857NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
PE-65857NL
Telecom Chokes PE-65857NL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
Common Mode Chokes - 553-1898-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1898-5-ND
Common Mode Chokes 553-1898-5-ND
4 Line Common Mode Choke Surface Mount DCR 220mOhm

4 Line Common Mode Choke Surface Mount DCR 220mOhm

Buy Now Datasheet
SMD Inductor and Choke - 839-PE-65857NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-PE-65857NL
SMD Inductor and Choke 839-PE-65857NL
CMC 4LN SMD Product overview: PE-65857NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-65857NL can be used for catalog matching and distributor lookup.

CMC 4LN SMD Product overview: PE-65857NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-65857NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-65857NL 553-1898-5-ND 839-PE-65857NL
Product Name Telecom Chokes Common Mode Chokes SMD Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Lead Style None Gull
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Mounting Option Surface Mount Technology Surface Mount
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details