Pulse Electronics Corporation Common Mode Chokes PE-53914

Description
2 Line Common Mode Choke Surface Mount 500mA DCR 850mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 500mA DCR 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PE-53914-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
PE-53914-ND
Common Mode Chokes PE-53914-ND
2 Line Common Mode Choke Surface Mount 500mA DCR 850mOhm

2 Line Common Mode Choke Surface Mount 500mA DCR 850mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1327564-PE-53914 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1327564-PE-53914
Filters - Common Mode Chokes 1327564-PE-53914
Manufacturer: Pulse Electronics Win Source Part Number: 1327564-PE-53914 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 250V Size / Dimension: 0.645" L x 0.560" W (16.38mm x 14.22mm) Current Rating (Max): 500mA Standard Package: 30 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.350" (8.89mm) Number of Lines: 2 DC Resistance (DCR) (Max): 850mOhm Temperature Range - Operating: -40°C ~ 130°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: PE53914 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327564-PE-53914
Category: Filters>Common Mode Chokes
Packaging: Tube
Voltage Rating - AC: 250V
Size / Dimension: 0.645" L x 0.560" W (16.38mm x 14.22mm)
Current Rating (Max): 500mA
Standard Package: 30
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.350" (8.89mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 850mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: PE53914
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53914-ND 1327564-PE-53914
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details