Pulse Electronics Corporation Inductors PF0553.333NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0553.333NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3038-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3038-ND
Arrays, Signal Transformers 553-3038-ND
Shielded 2 Coil Inductor Array 135µH Inductance - Connected in Series 34µH Inductance - Connected in Parallel 59mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Shielded 2 Coil Inductor Array 135µH Inductance - Connected in Series 34µH Inductance - Connected in Parallel 59mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0553.333NL 553-3038-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 33 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers