77µH Shielded Toroidal Inductor 1.54A 200mOhm Nonstandard
77µH Shielded Toroidal Inductor 1.54A 200mOhm Nonstandard
77µH Shielded Toroidal Inductor 1.54A 200mOhm Nonstandard
Manufacturer: Pulse
Win Source Part Number: 930216-PE-53830SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Toroidal Inductor 200mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2094-1, PE-53830SNLT-ND, 553-2094-6, PE53830SNLT, 553-2094-2
FIXED IND 77UH 1.54A 200MOHM SMD Product overview: PE-53830SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77UH, 1.54A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 77UH, 1.54A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53830SNLT can be used for catalog matching and distributor lookup.
FIXED IND 77UH 1.54A 200MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-2094-1-ND | 930216-PE-53830SNLT | 71-PE-53830SNLT | PE-53830SNLT |
| Product Name | Fixed Inductors | Fixed Inductors - PE-53830SNLT | SMD 77UH 1.54A 200MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Toroid | Toroidal | Toroid; Toroidal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |