100nH Shielded Wirewound Inductor 34.5A 1.5mOhm Max Nonstandard
100nH Shielded Wirewound Inductor 34.5A 1.5mOhm Max Nonstandard
100nH Shielded Wirewound Inductor 34.5A 1.5mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-3857-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |