Manufacturer: Pulse Electronics Power
Win Source Part Number: 807646-PF0552.333NLT
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.236" (6.00mm)
Number of Coils: 2
Inductance - Connected In Series: 135μH
Inductance - Connected In Parallel: 34μH
Current Rating - Parallel: 3.7A
Current Rating - Series: 1.9A
Current Saturation - Parallel: 3.9A
Current Saturation - Series: 2A
DC Resistance (DCR) - Parallel: 54mOhm Max
DC Resistance (DCR) - Series: 220mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Shielded 2 Coil Inductor Array 135µH Inductance - Connected in Series 34µH Inductance - Connected in Parallel 54mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard
Shielded 2 Coil Inductor Array 135µH Inductance - Connected in Series 34µH Inductance - Connected in Parallel 54mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard
Shielded 2 Coil Inductor Array 135µH Inductance - Connected in Series 34µH Inductance - Connected in Parallel 54mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard
INDUCT ARRAY 2 COIL 34UH SMD Product overview: PF0552.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 34UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 34UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PF0552.333NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807646-PF0552.333NLT | 553-2028-6-ND | 73-PF0552.333NLT |
| Product Name | Arrays, Signal Transformers - PF0552.333NLT | Arrays, Signal Transformers | SMD 34UH Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| DCR | 0.0540 ohms | 0.0540 to 0.2200 ohms | |
| Packing Method | Tape Reel; Reel | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount Technology | Surface Mount |