Pulse Electronics Corporation Inductors PE-53825SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53825SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53825SNL
930215-PE-53825SNL
Fixed Inductors - PE-53825SNL 930215-PE-53825SNL
Manufacturer: Pulse Win Source Part Number: 930215-PE-53825SNL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Toroidal Inductor 60mOhm Nonstandard Package: Nonstandard Package: Tube Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53825SNL, 553-1408

Manufacturer: Pulse
Win Source Part Number: 930215-PE-53825SNL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Toroidal Inductor 60mOhm Nonstandard
Package: Nonstandard
Package: Tube
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE53825SNL, 553-1408

Buy Now Datasheet
SMD 18UH 1.81A 60 MOHM Inductor and Choke - 71-PE-53825SNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1.81A 60 MOHM Inductor and Choke
71-PE-53825SNL
SMD 18UH 1.81A 60 MOHM Inductor and Choke 71-PE-53825SNL
FIXED IND 18UH 1.81A 60 MOHM SMD Product overview: PE-53825SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.81A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.81A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53825SNL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1.81A 60 MOHM SMD Product overview: PE-53825SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.81A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.81A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53825SNL can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 553-1408-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1408-ND
Fixed Inductors 553-1408-ND
18µH Shielded Toroidal Inductor 1.81A 60mOhm Nonstandard

18µH Shielded Toroidal Inductor 1.81A 60mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53825SNL 930215-PE-53825SNL 71-PE-53825SNL 553-1408-ND
Product Name Inductors Fixed Inductors - PE-53825SNL SMD 18UH 1.81A 60 MOHM Inductor and Choke Fixed Inductors
Inductance Range 18 microH 18 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details