Pulse Electronics Corporation Fixed Inductors PF0560.334NLT

Description
330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2032-1-ND
Fixed Inductors 553-2032-1-ND
330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2032-6-ND
Fixed Inductors 553-2032-6-ND
330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2032-2-ND
Fixed Inductors 553-2032-2-ND
330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 520mA 1.09Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PF0560.334NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PF0560.334NLT
Fixed Inductors PF0560.334NLT
FIXED IND 330UH 520MA 1.09OHM SM

FIXED IND 330UH 520MA 1.09OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2032-1-ND PF0560.334NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details