Pulse Electronics Corporation 173UH 540MA 600MOHM Inductor and Choke PE-53819SNLT

Description
FIXED IND 173UH 540MA 600MOHM SM Product overview: PE-53819SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 173UH, 540MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 173UH, 540MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53819SNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 173UH 540MA 600MOHM SM Product overview: PE-53819SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 173UH, 540MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 173UH, 540MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53819SNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
173UH 540MA 600MOHM Inductor and Choke - 71-PE-53819SNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
173UH 540MA 600MOHM Inductor and Choke
71-PE-53819SNLT
173UH 540MA 600MOHM Inductor and Choke 71-PE-53819SNLT
FIXED IND 173UH 540MA 600MOHM SM Product overview: PE-53819SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 173UH, 540MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 173UH, 540MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53819SNLT can be used for catalog matching and distributor lookup.

FIXED IND 173UH 540MA 600MOHM SM Product overview: PE-53819SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 173UH, 540MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 173UH, 540MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53819SNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PE-53819SNLT
888869-PE-53819SNLT
Fixed Inductors - PE-53819SNLT 888869-PE-53819SNLT
Manufacturer: Pulse Win Source Part Number: 888869-PE-53819SNLT Operating Temperature Range: -40°C ~ 130°C Features: 173 µH Shielded Toroidal Inductor 540 mA 600mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-2090-2, 553-2090-1, 553-2090-6, PE53819SNLT, PE-53819SNLT-ND

Manufacturer: Pulse
Win Source Part Number: 888869-PE-53819SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: 173 µH Shielded Toroidal Inductor 540 mA 600mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2090-2, 553-2090-1, 553-2090-6, PE53819SNLT, PE-53819SNLT-ND

Buy Now Datasheet
Fixed Inductors - 553-2090-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2090-6-ND
Fixed Inductors 553-2090-6-ND
173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2090-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2090-1-ND
Fixed Inductors 553-2090-1-ND
173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2090-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2090-2-ND
Fixed Inductors 553-2090-2-ND
173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PE-53819SNLT 888869-PE-53819SNLT 553-2090-6-ND
Product Name 173UH 540MA 600MOHM Inductor and Choke Fixed Inductors - PE-53819SNLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Toroidal Toroid
Inductance Range 173 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details