Pulse Electronics Corporation Fixed Inductors PF0464.502NLT

Description
5µH Shielded Inductor 2.4A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
5µH Shielded Inductor 2.4A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PF0464.502NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0464.502NLT-ND
Fixed Inductors PF0464.502NLT-ND
5µH Shielded Inductor 2.4A 30mOhm Max Nonstandard

5µH Shielded Inductor 2.4A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0464.502NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details