CMC 3.6A 2LN SMD Product overview: PE-53910NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53910NLT can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm
2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm
2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm
Manufacturer: Pulse Electronics Power
Win Source Part Number: 725940-PE-53910NLT
Packaging: Reel
Mounting Style: SMD
Voltage Rating - AC: 250V
Filter Type: Power Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.390" (9.90mm)
Current Rating (Maximum): 3.6A
DC Resistance (DCR) (Maximum): 50mOhm
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.770" L x 0.670" W (19.56mm x 17.02mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PE-53910NLT | 553-1772-2-ND | 725940-PE-53910NLT |
| Product Name | SMD 3.6A Inductor and Choke | Common Mode Chokes | Common Mode Chokes - PE-53910NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Line | ||
| Inductance Range | 600 microH | ||
| Inductance Tolerance | 20 (+/- %) |