Pulse Electronics Corporation Fixed Inductors PG0077.202NLT

Description
2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0077.202NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0077.202NLTTR-ND
Fixed Inductors 553-PG0077.202NLTTR-ND
2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0077.202NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0077.202NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0077.202NLTCT-ND
Fixed Inductors 553-PG0077.202NLTCT-ND
2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

2µH Unshielded Inductor 23A 2.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PG0077.202NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details