Win Source Part Number: 1004138-PG0871.472NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0871NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.299" L x 0.291" W (7.60mm x 7.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2169-2,553-2169-
Current - Saturation (Isat): 9.3A
4.7µH Shielded Wirewound Inductor 6.7A 17mOhm Nonstandard
4.7µH Shielded Wirewound Inductor 6.7A 17mOhm Nonstandard
4.7µH Shielded Wirewound Inductor 6.7A 17mOhm Nonstandard
FIXED IND 4.7UH 6.7A 17 MOHM SMD Product overview: PG0871.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 6.7A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 6.7A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.472NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1004138-PG0871.472NLT | 553-PG0871.472NLTTR-ND | 71-PG0871.472NLT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 4.7UH 6.7A 17 MOHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |