Pulse Electronics Corporation Inductors PF0580.382NL

Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet
Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0580.382NL
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3065-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3065-ND
Fixed Inductors 553-3065-ND
3.8µH Unshielded Wirewound Inductor 1.7A 68mOhm Max Nonstandard

3.8µH Unshielded Wirewound Inductor 1.7A 68mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0580.382NL 553-3065-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N6 0402DC-3N6XJRW , 0402DC-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details