Pulse Electronics Corporation SMD 6.8UH 1.5A 105MOHM Inductor and Choke PG0087.682NLT

Description
FIXED IND 6.8UH 1.5A 105MOHM SMD Product overview: PG0087.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.682NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.5A 105MOHM SMD Product overview: PG0087.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.682NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.5A 105MOHM Inductor and Choke - 71-PG0087.682NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.5A 105MOHM Inductor and Choke
71-PG0087.682NLT
SMD 6.8UH 1.5A 105MOHM Inductor and Choke 71-PG0087.682NLT
FIXED IND 6.8UH 1.5A 105MOHM SMD Product overview: PG0087.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.682NLT can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.5A 105MOHM SMD Product overview: PG0087.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.682NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
988459-PG0087.682NLT
Inductors, Coils, Chokes - Fixed Inductors 988459-PG0087.682NLT
Win Source Part Number: 988459-PG0087.682NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0087NL Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 1.5A

Win Source Part Number: 988459-PG0087.682NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0087NL
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 37MHz
Package / Case: Nonstandard
DC Resistance (DCR): 105mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 1.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PG0087.682NLT 988459-PG0087.682NLT
Product Name SMD 6.8UH 1.5A 105MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details