Pulse Electronics Corporation Fixed Inductors PE-53818SNLT

Description
252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard
Request a Quote Datasheet
Description
252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53818SNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53818SNLTDKR-ND
Fixed Inductors 553-PE-53818SNLTDKR-ND
252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53818SNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53818SNLTCT-ND
Fixed Inductors 553-PE-53818SNLTCT-ND
252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53818SNLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53818SNLTTR-ND
Fixed Inductors 553-PE-53818SNLTTR-ND
252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PE-53818SNLT - 888868-PE-53818SNLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PE-53818SNLT
888868-PE-53818SNLT
Fixed Inductors - PE-53818SNLT 888868-PE-53818SNLT
Manufacturer: Pulse Win Source Part Number: 888868-PE-53818SNLT Operating Temperature Range: -40°C ~ 130°C Features: 252 µH Shielded Toroidal Inductor 440 mA 900mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-3839-1, 553-3839-2, 553-3839-6, PE-53818SNLT-ND

Manufacturer: Pulse
Win Source Part Number: 888868-PE-53818SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: 252 µH Shielded Toroidal Inductor 440 mA 900mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-3839-1, 553-3839-2, 553-3839-6, PE-53818SNLT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-53818SNLTDKR-ND 888868-PE-53818SNLT
Product Name Fixed Inductors Fixed Inductors - PE-53818SNLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details