Pulse Electronics Corporation Inductors PG0083.332NL

Description
PG0083 SMT Flat Coil Inductor series, up to 17.5A
Request a Quote Datasheet
Description
PG0083 SMT Flat Coil Inductor series, up to 17.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0083.332NL
PG0083 SMT Flat Coil Inductor series, up to 17.5A

PG0083 SMT Flat Coil Inductor series, up to 17.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3651-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3651-ND
Fixed Inductors 553-3651-ND
3.3µH Unshielded Wirewound Inductor 5.8A 27.5mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5.8A 27.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0083.332NL 553-3651-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details