Pulse Electronics Corporation Inductors PF0581.223NL

Description
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A
Request a Quote Datasheet
Description
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0581.223NL
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A

PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3636-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3636-ND
Fixed Inductors 553-3636-ND
22µH Unshielded Wirewound Inductor 1.7A 84mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.7A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0581.223NL 553-3636-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers