Pulse Electronics Corporation Fixed Inductors PG0426.681NLT

Description
680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0426.681NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.681NLTCT-ND
Fixed Inductors 553-PG0426.681NLTCT-ND
680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.681NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.681NLTTR-ND
Fixed Inductors 553-PG0426.681NLTTR-ND
680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PG0426.681NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details