FIXED IND 3.3UH 1A 77 MOHM SMD Product overview: PG0085.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0085.332NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930309-PG0085.332NLT
Series: PG0085NL
Operating Temperature Range: -40°C ~ 130°C
Features: 3.3 µH Shielded Wirewound Inductor 1 A 77mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
3.3µH Shielded Wirewound Inductor 1A 77mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0085.332NLT | 930309-PG0085.332NLT | PG0085.332NLT-ND |
| Product Name | SMD 3.3UH 1A 77 MOHM Inductor and Choke | Fixed Inductors - PG0085.332NLT | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 3.3 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |