Pulse Electronics Corporation Inductors PG0926.113NL

Description
PG0926 Round Wire SMT Inductor Series, up to 44 Amps
Request a Quote Datasheet
Description
PG0926 Round Wire SMT Inductor Series, up to 44 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0926.113NL
PG0926 Round Wire SMT Inductor Series, up to 44 Amps

PG0926 Round Wire SMT Inductor Series, up to 44 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3141-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3141-ND
Fixed Inductors 553-3141-ND
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0926.113NL 553-3141-ND
Product Name Inductors Fixed Inductors
Inductance Range 11 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details