Pulse Electronics Corporation Common Mode Chokes PE-53912NL

Description
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A
Request a Quote Datasheet
Description
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PE-53912NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PE-53912NL
Common Mode Chokes PE-53912NL
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A

PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A

Supplier's Site Datasheet
SMD 2.5A Inductor and Choke - 839-PE-53912NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5A Inductor and Choke
839-PE-53912NL
SMD 2.5A Inductor and Choke 839-PE-53912NL
CMC 2.5A 2LN SMD Product overview: PE-53912NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53912NL can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN SMD Product overview: PE-53912NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53912NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - PE-53912NL
1236840-PE-53912NL
Common Mode Chokes - PE-53912NL 1236840-PE-53912NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236840-PE-53912NL Manufacturer Homepage: www.pulseeng.com Alternative Parts (Cross-Reference): PE-53912NLT; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236840-PE-53912NL
Manufacturer Homepage: www.pulseeng.com
Alternative Parts (Cross-Reference): PE-53912NLT;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - 553-1595-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1595-5-ND
Common Mode Chokes 553-1595-5-ND
2 Line Common Mode Choke Surface Mount 2.5A DCR 80mOhm

2 Line Common Mode Choke Surface Mount 2.5A DCR 80mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53912NL 839-PE-53912NL 1236840-PE-53912NL 553-1595-5-ND
Product Name Common Mode Chokes SMD 2.5A Inductor and Choke Common Mode Chokes - PE-53912NL Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 1800 microH 1800 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1712-3627575047C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details