Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PF0465.473NLT

Description
Win Source Part Number: 1084593-PF0465.473NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0465NL Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) Alternative Parts (Cross-Reference): PM105SB-470L-RC; SRR0905-470Y; CLF7045T-470M-D; CLF7045T-470M; MBH7045C-470MB=P3; MBH6045C-470MB=P3; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 950mA
Request a Quote Datasheet
Description
Win Source Part Number: 1084593-PF0465.473NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0465NL Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) Alternative Parts (Cross-Reference): PM105SB-470L-RC; SRR0905-470Y; CLF7045T-470M-D; CLF7045T-470M; MBH7045C-470MB=P3; MBH6045C-470MB=P3; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 950mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084593-PF0465.473NLT
Inductors, Coils, Chokes - Fixed Inductors 1084593-PF0465.473NLT
Win Source Part Number: 1084593-PF0465.473NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0465NL Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) Alternative Parts (Cross-Reference): PM105SB-470L-RC; SRR0905-470Y; CLF7045T-470M-D; CLF7045T-470M; MBH7045C-470MB=P3; MBH6045C-470MB=P3; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 950mA

Win Source Part Number: 1084593-PF0465.473NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PF0465NL
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
Alternative Parts (Cross-Reference): PM105SB-470L-RC; SRR0905-470Y; CLF7045T-470M-D; CLF7045T-470M; MBH7045C-470MB=P3; MBH6045C-470MB=P3;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 950mA

Buy Now Datasheet
Fixed Inductors - PF0465.473NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0465.473NLT-ND
Fixed Inductors PF0465.473NLT-ND
47µH Shielded Inductor 950mA 140mOhm Max Nonstandard

47µH Shielded Inductor 950mA 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1084593-PF0465.473NLT PF0465.473NLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details