FIXED IND 450NH 45A 0.8 MOHM SMD Product overview: PG0077.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45A, 0.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 45A, 0.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0077.401NLT can be used for catalog matching and distributor lookup.
450nH Unshielded Inductor 45A 0.8mOhm Max Nonstandard
450nH Unshielded Inductor 45A 0.8mOhm Max Nonstandard
450nH Unshielded Inductor 45A 0.8mOhm Max Nonstandard
Win Source Part Number: 1002425-PG0077.401NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0077NL
Package: Tape & Reel
Shielding: Unshielded
Inductance: 450 nH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 300
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 0.8mOhm Max
Temperature Range - Operating: -40°C ~ 95°C
Dimension: 0.551" L x 0.512" W (14.00mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3855-6,553-3855-
Current - Saturation (Isat): 48A
POWER INDUCTOR, 450NH, SHIELDED, 48A; Inductance:450nH; RMS Current (Irms):45A; Inductor Construction:Shielde
POWER INDUCTOR, 450NH, SHIELDED, 48A; Inductance:450nH; RMS Current (Irms):45A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0077.401NLT | 553-3855-2-ND | 1002425-PG0077.401NLT | 51AK3207 |
| Product Name | SMD 45A 0.8 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 450Nh, Shielded, 48A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Choke Coil | |||
| Inductance Range | 0.4500 microH | 0.4500 microH | 0.4500 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |