Pulse Electronics Corporation Inductors PF0580.222NL

Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet
Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0580.222NL
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3063-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3063-ND
Fixed Inductors 553-3063-ND
2.2µH Unshielded Inductor 2.2A 49mOhm Max Nonstandard

2.2µH Unshielded Inductor 2.2A 49mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0580.222NL 553-3063-ND
Product Name Inductors Fixed Inductors
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers