Pulse Electronics Corporation Inductors PG0426.152NL

Description
PG0426 SMT Flat Coil Inductor Series up to 60A
Request a Quote Datasheet
Description
PG0426 SMT Flat Coil Inductor Series up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0426.152NL
PG0426 SMT Flat Coil Inductor Series up to 60A

PG0426 SMT Flat Coil Inductor Series up to 60A

Supplier's Site Datasheet
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke - 71-PG0426.152NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke
71-PG0426.152NL
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke 71-PG0426.152NL
FIXED IND 1.5UH 9A 11.8 MOHM SMD Product overview: PG0426.152NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 11.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 11.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.152NL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 11.8 MOHM SMD Product overview: PG0426.152NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 11.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 11.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.152NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0426.152NL
930311-PG0426.152NL
Fixed Inductors - PG0426.152NL 930311-PG0426.152NL
Manufacturer: Pulse Win Source Part Number: 930311-PG0426.152NL Series: PG0426NL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Wirewound Inductor 11.8mOhm Max Nonstandard Package: Nonstandard Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -PG0426.152NL, 553-3098

Manufacturer: Pulse
Win Source Part Number: 930311-PG0426.152NL
Series: PG0426NL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Wirewound Inductor 11.8mOhm Max Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PG0426.152NL, 553-3098

Buy Now Datasheet
Fixed Inductors - 553-3098-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3098-ND
Fixed Inductors 553-3098-ND
1.5µH Shielded Wirewound Inductor 9A 11.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 11.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0426.152NL 71-PG0426.152NL 930311-PG0426.152NL 553-3098-ND
Product Name Inductors SMD 1.5UH 9A 11.8 MOHM Inductor and Choke Fixed Inductors - PG0426.152NL Fixed Inductors
Inductance Range 1.5 microH 1.5 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details