PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Manufacturer: Pulse
Win Source Part Number: 888870-PE-53827SNL
Operating Temperature Range: -40°C ~ 130°C
Features: 248 µH Shielded Toroidal Inductor 830 mA 600mOhm Nonstandard
Package: Nonstandard
Package: Bulk
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1410, PE53827SNL
FIXED IND 248UH 830MA 600MOHM SM Product overview: PE-53827SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248UH, 830MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 248UH, 830MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53827SNL can be used for catalog matching and distributor lookup.
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53827SNL | 888870-PE-53827SNL | 71-PE-53827SNL | 553-1410-ND |
| Product Name | Inductors | Fixed Inductors - PE-53827SNL | 248UH 830MA 600MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 248 microH | 248 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |