Pulse Electronics Corporation Fixed Inductors - PG0084.112NLT PG0084.112NLT

Description
Manufacturer: Pulse Win Source Part Number: 888994-PG0084.112NLT Series: PG0084NL Operating Temperature Range: -40°C ~ 95°C Features: 1.1 µH Unshielded - Inductor 24 A 4.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888994-PG0084.112NLT Series: PG0084NL Operating Temperature Range: -40°C ~ 95°C Features: 1.1 µH Unshielded - Inductor 24 A 4.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0084.112NLT - 888994-PG0084.112NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PG0084.112NLT
888994-PG0084.112NLT
Fixed Inductors - PG0084.112NLT 888994-PG0084.112NLT
Manufacturer: Pulse Win Source Part Number: 888994-PG0084.112NLT Series: PG0084NL Operating Temperature Range: -40°C ~ 95°C Features: 1.1 µH Unshielded - Inductor 24 A 4.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888994-PG0084.112NLT
Series: PG0084NL
Operating Temperature Range: -40°C ~ 95°C
Features: 1.1 µH Unshielded - Inductor 24 A 4.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 540
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - PG0084.112NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0084.112NLT-ND
Fixed Inductors PG0084.112NLT-ND
1.1µH Unshielded Inductor 24A 4.2mOhm Max Nonstandard

1.1µH Unshielded Inductor 24A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 888994-PG0084.112NLT PG0084.112NLT-ND
Product Name Fixed Inductors - PG0084.112NLT Fixed Inductors
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details