Pulse Electronics Corporation Fixed Inductors - PG0063.222NLT PG0063.222NLT

Description
Manufacturer: Pulse Win Source Part Number: 930304-PG0063.222NLT Series: PG0063 Operating Temperature Range: -40°C ~ 130°C Features: 2.2 µH Unshielded Wirewound Inductor 2.5 A 40mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930304-PG0063.222NLT Series: PG0063 Operating Temperature Range: -40°C ~ 130°C Features: 2.2 µH Unshielded Wirewound Inductor 2.5 A 40mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0063.222NLT - 930304-PG0063.222NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PG0063.222NLT
930304-PG0063.222NLT
Fixed Inductors - PG0063.222NLT 930304-PG0063.222NLT
Manufacturer: Pulse Win Source Part Number: 930304-PG0063.222NLT Series: PG0063 Operating Temperature Range: -40°C ~ 130°C Features: 2.2 µH Unshielded Wirewound Inductor 2.5 A 40mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 930304-PG0063.222NLT
Series: PG0063
Operating Temperature Range: -40°C ~ 130°C
Features: 2.2 µH Unshielded Wirewound Inductor 2.5 A 40mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 2.2UH 2.5A 40 MOHM Inductor and Choke - 71-PG0063.222NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.5A 40 MOHM Inductor and Choke
71-PG0063.222NLT
SMD 2.2UH 2.5A 40 MOHM Inductor and Choke 71-PG0063.222NLT
FIXED IND 2.2UH 2.5A 40 MOHM SMD Product overview: PG0063.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0063.222NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 40 MOHM SMD Product overview: PG0063.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0063.222NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 930304-PG0063.222NLT 71-PG0063.222NLT
Product Name Fixed Inductors - PG0063.222NLT SMD 2.2UH 2.5A 40 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details