Pulse Electronics Corporation Inductors PF0581.333NL

Description
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A
Request a Quote Datasheet
Description
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0581.333NL
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A

PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3637-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3637-ND
Fixed Inductors 553-3637-ND
33µH Unshielded Wirewound Inductor 1.3A 115mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.3A 115mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0581.333NL 553-3637-ND
Product Name Inductors Fixed Inductors
Inductance Range 33 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details