Pulse Electronics Corporation Inductors PG0255.601NL

Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet
Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0255.601NL
PG0255 SMT Flat Coil Inductor Series up to 30A

PG0255 SMT Flat Coil Inductor Series up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-3096-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3096-ND
Fixed Inductors 553-3096-ND
600nH Shielded Wirewound Inductor 27A 1.87mOhm Max Nonstandard

600nH Shielded Wirewound Inductor 27A 1.87mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0255.601NL 553-3096-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.6000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers