Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PF0698.333NLT

Description
Win Source Part Number: 1084596-PF0698.333NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0698NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 280 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Alternative Parts (Cross-Reference): SDR1806-330ML; PM5022-330M-RC; SDR2207-330YL; ASPI-1306T-330M-T; 74458133; 49330SC; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 4.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1084596-PF0698.333NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0698NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 280 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Alternative Parts (Cross-Reference): SDR1806-330ML; PM5022-330M-RC; SDR2207-330YL; ASPI-1306T-330M-T; 74458133; 49330SC; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 4.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084596-PF0698.333NLT
Inductors, Coils, Chokes - Fixed Inductors 1084596-PF0698.333NLT
Win Source Part Number: 1084596-PF0698.333NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0698NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 280 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Alternative Parts (Cross-Reference): SDR1806-330ML; PM5022-330M-RC; SDR2207-330YL; ASPI-1306T-330M-T; 74458133; 49330SC; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 4.3A

Win Source Part Number: 1084596-PF0698.333NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PF0698NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.445" (11.30mm)
Standard Package: 280
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Alternative Parts (Cross-Reference): SDR1806-330ML; PM5022-330M-RC; SDR2207-330YL; ASPI-1306T-330M-T; 74458133; 49330SC;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
Fixed Inductors - PF0698.333NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0698.333NLT-ND
Fixed Inductors PF0698.333NLT-ND
33µH Unshielded Wirewound Inductor 2.8A 65mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.8A 65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1084596-PF0698.333NLT PF0698.333NLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567595 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details