Pulse Electronics Corporation Arrays, Signal Transformers PF0552.823NLT

Description
Shielded 2 Coil Inductor Array 330µH Inductance - Connected in Series 84µH Inductance - Connected in Parallel 130mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 330µH Inductance - Connected in Series 84µH Inductance - Connected in Parallel 130mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0552.823NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0552.823NLT-ND
Arrays, Signal Transformers PF0552.823NLT-ND
Shielded 2 Coil Inductor Array 330µH Inductance - Connected in Series 84µH Inductance - Connected in Parallel 130mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Shielded 2 Coil Inductor Array 330µH Inductance - Connected in Series 84µH Inductance - Connected in Parallel 130mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0552.823NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Specs
Application RF Choke
View Details