Pulse Electronics Corporation Fixed Inductors PF0581.334NLT

Description
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PF0581.334NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0581.334NLT-ND
Fixed Inductors PF0581.334NLT-ND
330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0581.334NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers