PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
FIXED IND 37UH 2.24A 100MOHM SMD Product overview: PE-53932SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37UH, 2.24A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37UH, 2.24A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53932SNL can be used for catalog matching and distributor lookup.
37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard
Manufacturer: Pulse Electronics Power
Win Source Part Number: 809186-PE-53932SNL
Packaging: Tube
Type: Toroidal
Mounting Style: SMD
Shielding: Shielded
Inductance: 37μH
Tolerance: ±20%
DC Resistance (DCR): 100mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.390" (9.91mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.24A
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53932SNL | 71-PE-53932SNL | 553-1415-ND | 809186-PE-53932SNL |
| Product Name | Inductors | SMD 37UH 2.24A 100MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PE-53932SNL |
| Inductance Range | 37 microH | 37 microH | 37 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology |